Broadcom Inc. Interface - Interface - Specialized - PCI9050-1F PCI9050-1F

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209697-PCI9050-1F Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209697-PCI9050-1F Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCI9050-1F - 209697-PCI9050-1F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI9050-1F
209697-PCI9050-1F
Interface - Interface - Specialized - PCI9050-1F 209697-PCI9050-1F
Manufacturer: Broadcom Limited Win Source Part Number: 209697-PCI9050-1F Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209697-PCI9050-1F
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 754-PCI9050-1F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PCI9050-1F
Interface Transceiver IC 754-PCI9050-1F
PCI Bus Controller, CMOS, PQFP160, QFP-160 Product overview: PCI9050-1F from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCI9050-1F can be used for catalog matching and distributor lookup.

PCI Bus Controller, CMOS, PQFP160, QFP-160 Product overview: PCI9050-1F from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCI9050-1F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 209697-PCI9050-1F 754-PCI9050-1F
Product Name Interface - Interface - Specialized - PCI9050-1F Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Cable Transceivers - 1899693P - RS Components, Ltd.
Specs
Device Type Transceiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers