Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBCF PEX8648-BB50RBCF

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209854-PEX8648-BB50R BCF Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8648 Categories: Integrated Circuits Case / Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): PEX8648-BB50RBC G; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209854-PEX8648-BB50R BCF Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8648 Categories: Integrated Circuits Case / Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): PEX8648-BB50RBC G; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBCF - 209854-PEX8648-BB50RBCF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBCF
209854-PEX8648-BB50RBCF
Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBCF 209854-PEX8648-BB50RBCF
Manufacturer: Broadcom Limited Win Source Part Number: 209854-PEX8648-BB50R BCF Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8648 Categories: Integrated Circuits Case / Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): PEX8648-BB50RBC G; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 209854-PEX8648-BB50RBCF
Packaging: Tray
Features: Configurable
Applications: PCI Express
Family Name: PEX8648
Categories: Integrated Circuits
Case / Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): PEX8648-BB50RBC G;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 209854-PEX8648-BB50RBCF
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8648-BB50RBCF
Package Type BGA; 676-FCBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Line Interface ICs - 1907229 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers