Broadcom Inc. Local Bus Master & Target Bridges PCI 9052

Description
The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct slave PCI functions by interfacing the adapter's I/O circuitry (control, address and data lines) to a host computer's microprocessor / memory architecture via the 32-bit PCI bus, which typically runs at 33MHz. The PCI 9052 is offered in a 31.2 x 31.2 mm 160-pin PQFP. This device is available in leaded and lead-free packaging.
Description
The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct slave PCI functions by interfacing the adapter's I/O circuitry (control, address and data lines) to a host computer's microprocessor / memory architecture via the 32-bit PCI bus, which typically runs at 33MHz. The PCI 9052 is offered in a 31.2 x 31.2 mm 160-pin PQFP. This device is available in leaded and lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
Local Bus Master & Target Bridges - PCI 9052 - Broadcom Inc.
San Jose, CA, USA
Local Bus Master & Target Bridges
PCI 9052
Local Bus Master & Target Bridges PCI 9052
The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct slave PCI functions by interfacing the adapter's I/O circuitry (control, address and data lines) to a host computer's microprocessor / memory architecture via the 32-bit PCI bus, which typically runs at 33MHz. The PCI 9052 is offered in a 31.2 x 31.2 mm 160-pin PQFP. This device is available in leaded and lead-free packaging.

The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct slave PCI functions by interfacing the adapter's I/O circuitry (control, address and data lines) to a host computer's microprocessor / memory architecture via the 32-bit PCI bus, which typically runs at 33MHz. The PCI 9052 is offered in a 31.2 x 31.2 mm 160-pin PQFP. This device is available in leaded and lead-free packaging.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category IC Interfaces
Product Number PCI 9052
Product Name Local Bus Master & Target Bridges
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 702-SI3010-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers