Broadcom Inc. Interface - Interface - Specialized - PCI9056-BA66BIG PCI9056-BA66BIG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 084507-PCI9056-BA66B IG Packaging: Tray Applications: I/O Accelerator Mounting: Surface Mount Family Name: PCI 9056 Categories: Integrated Circuits Status: Active Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3.3V, 5V Introduction Date: January 00, 1900 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 084507-PCI9056-BA66B IG Packaging: Tray Applications: I/O Accelerator Mounting: Surface Mount Family Name: PCI 9056 Categories: Integrated Circuits Status: Active Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3.3V, 5V Introduction Date: January 00, 1900 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCI9056-BA66BIG - 084507-PCI9056-BA66BIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI9056-BA66BIG
084507-PCI9056-BA66BIG
Interface - Interface - Specialized - PCI9056-BA66BIG 084507-PCI9056-BA66BIG
Manufacturer: Broadcom Limited Win Source Part Number: 084507-PCI9056-BA66B IG Packaging: Tray Applications: I/O Accelerator Mounting: Surface Mount Family Name: PCI 9056 Categories: Integrated Circuits Status: Active Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3.3V, 5V Introduction Date: January 00, 1900 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 084507-PCI9056-BA66BIG
Packaging: Tray
Applications: I/O Accelerator
Mounting: Surface Mount
Family Name: PCI 9056
Categories: Integrated Circuits
Status: Active
Case / Package: 256-PBGA (17x17)
Supply Voltage - Operating: 3.3V, 5V
Introduction Date: January 00, 1900
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized PCI9056-BA66BIG
PCI9056-BA66BI G

PCI9056-BA66BI G

Supplier's Site Datasheet
Specialized - PCI9056-BA66BIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI9056-BA66BIG
Specialized PCI9056-BA66BIG
I/O Accelerator Interface 256-FBGA (17x17)

I/O Accelerator Interface 256-FBGA (17x17)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI9056-BA66BIG
Integrated Circuits (ICs) - Interface - Specialized PCI9056-BA66BIG
PCI9056-BA66BI G

PCI9056-BA66BI G

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 084507-PCI9056-BA66BIG PCI9056-BA66BIG PCI9056-BA66BIG PCI9056-BA66BIG
Product Name Interface - Interface - Specialized - PCI9056-BA66BIG Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V~ 5V Other; 3.3V, 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details