PEX8717-CA80BCG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES - SPECIAL PURPOSE
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8717-CA80BCG
Description
PEX8717-CA80BC G
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Description
PEX8717-CA80BC G
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8717-CA80BCG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
PEX8717-CA80BCG |
PEX8717-CA80BCG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
Analog Switches - Special Purpose |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details