Manufacturer: Broadcom Limited
Win Source Part Number: 209698-PCI9052G
Packaging: Tray
Applications: I/O Accelerator
Mounting: Surface Mount
Family Name: PCI 9052
Categories: Integrated Circuits
Status: Active
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 5V
Introduction Date: August 16, 1997
ECCN: 3A001.a.11
Country of Origin: Malaysia, Singapore, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
PCI9052 G / PCI Target I/O Accelerator 160-Pin PQFP Product overview: PCI9052G from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCI9052G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 209698-PCI9052G | 754-PCI9052G |
| Product Name | Interface - Interface - Specialized - PCI9052G | Interface Transceiver IC |
| Supply Voltage | Other; 5V |