Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8725-CA80BCG PEX8725-CA80BCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209858-PEX8725-CA80B CG Applications: PCIe Number of Channels: 2 Family Name: PEX 8725 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209858-PEX8725-CA80B CG Applications: PCIe Number of Channels: 2 Family Name: PEX 8725 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8725-CA80BCG - 209858-PEX8725-CA80BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8725-CA80BCG
209858-PEX8725-CA80BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8725-CA80BCG 209858-PEX8725-CA80BCG
Manufacturer: Broadcom Limited Win Source Part Number: 209858-PEX8725-CA80B CG Applications: PCIe Number of Channels: 2 Family Name: PEX 8725 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209858-PEX8725-CA80BCG
Applications: PCIe
Number of Channels: 2
Family Name: PEX 8725
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Introduction Date: January 01, 2000
Country of Origin: Taiwan
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Analog Switches - Special Purpose - PEX8725-CA80BCG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8725-CA80BCG
Analog Switches - Special Purpose PEX8725-CA80BCG
PEX8725-CA80BC G

PEX8725-CA80BC G

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PEX8725-CA80BCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8725-CA80BCG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8725-CA80BCG
PEX8725-CA80BC G

PEX8725-CA80BC G

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 209858-PEX8725-CA80BCG PEX8725-CA80BCG PEX8725-CA80BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8725-CA80BCG Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD4USB3B-TBSX - Rochester Electronics
Nexperia B.V.
Specs
Technology USB
Device Type Sensor Interface
Features RoHS
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details