Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8712-CA80BC G PEX8712-CA80BC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 888970-PEX8712-CA80B C G Series: ExpressLane™ Features: PCI Express® Switch IC Channel 324-FCBGA (19x19) Package: Tray Mounting: Surface Mount Family Name: PEX8712 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 888970-PEX8712-CA80B C G Series: ExpressLane™ Features: PCI Express® Switch IC Channel 324-FCBGA (19x19) Package: Tray Mounting: Surface Mount Family Name: PEX8712 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8712-CA80BC G - 888970-PEX8712-CA80BC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8712-CA80BC G
888970-PEX8712-CA80BC G
Interface - Interface - Analog Switches - Special Purpose - PEX8712-CA80BC G 888970-PEX8712-CA80BC G
Manufacturer: Broadcom Limited Win Source Part Number: 888970-PEX8712-CA80B C G Series: ExpressLane™ Features: PCI Express® Switch IC Channel 324-FCBGA (19x19) Package: Tray Mounting: Surface Mount Family Name: PEX8712 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 888970-PEX8712-CA80BC G
Series: ExpressLane™
Features: PCI Express® Switch IC Channel 324-FCBGA (19x19)
Package: Tray
Mounting: Surface Mount
Family Name: PEX8712
Categories: Integrated Circuits (ICs)
Case / Package: 324-FCBGA (19x19)
ECCN: 5A991C1
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 252
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PEX8712-CA80BC G
PCI Interface IC PEX8712-CA80BC G
PCI Interface IC GEN 3 PCIe Switch 12 Lane, 3 Port

PCI Interface IC GEN 3 PCIe Switch 12 Lane, 3 Port

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8712-CA80BC G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8712-CA80BC G
Analog Switches - Special Purpose PEX8712-CA80BC G
IC PCI EXPRESS SWITCH 324FCBGA

IC PCI EXPRESS SWITCH 324FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 888970-PEX8712-CA80BC G PEX8712-CA80BC G PEX8712-CA80BC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8712-CA80BC G PCI Interface IC Analog Switches - Special Purpose
Package Type BGA; 324-FCBGA (19x19) FCBGA-324 324-FCBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
 - 74ABT245DB,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details