Broadcom Inc. BGA Interface Transceiver IC PEX8311-AA66BCF

Description
PCI Bus Controller, CMOS, PBGA337, 21 X 21 MM, LEAD FREE, PLASTIC, BGA-337 Product overview: PEX8311-AA66BCF from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEX8311-AA66BCF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PCI Bus Controller, CMOS, PBGA337, 21 X 21 MM, LEAD FREE, PLASTIC, BGA-337 Product overview: PEX8311-AA66BCF from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEX8311-AA66BCF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Interface Transceiver IC - 754-PEX8311-AA66BCF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
754-PEX8311-AA66BCF
BGA Interface Transceiver IC 754-PEX8311-AA66BCF
PCI Bus Controller, CMOS, PBGA337, 21 X 21 MM, LEAD FREE, PLASTIC, BGA-337 Product overview: PEX8311-AA66BCF from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEX8311-AA66BCF can be used for catalog matching and distributor lookup.

PCI Bus Controller, CMOS, PBGA337, 21 X 21 MM, LEAD FREE, PLASTIC, BGA-337 Product overview: PEX8311-AA66BCF from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEX8311-AA66BCF can be used for catalog matching and distributor lookup.

Supplier's Site
Pci Pcie To Local Bus Bridge, 32 Bit, 337-Bga; Pci Bus Type Broadcom - 08P1510 - Newark, An Avnet Company
Chicago, IL, United States
Pci Pcie To Local Bus Bridge, 32 Bit, 337-Bga; Pci Bus Type Broadcom
08P1510
Pci Pcie To Local Bus Bridge, 32 Bit, 337-Bga; Pci Bus Type Broadcom 08P1510
PCI PCIE TO LOCAL BUS BRIDGE, 32 BIT, 337-BGA; PCI Bus Type:PCI Express to Local Bus Bridge; PCI Express Base Spec:PCIe 1.0a; Digital IC Case:BGA; No. of Pins:337Pins; Supply Voltage Min:3.3V; Supply Voltage Max:1.5V; Product Range:-RoHS Compliant: Yes

PCI PCIE TO LOCAL BUS BRIDGE, 32 BIT, 337-BGA; PCI Bus Type:PCI Express to Local Bus Bridge; PCI Express Base Spec:PCIe 1.0a; Digital IC Case:BGA; No. of Pins:337Pins; Supply Voltage Min:3.3V; Supply Voltage Max:1.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 754-PEX8311-AA66BCF 08P1510
Product Name BGA Interface Transceiver IC Pci Pcie To Local Bus Bridge, 32 Bit, 337-Bga; Pci Bus Type Broadcom
Device Type Transceiver
Features RoHS
Data Rate 2.11E6 kbps
Pd 1000 milliwatts
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512819P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Driver, Buffer
Features RoHS
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers