Manufacturer: Broadcom Limited
Win Source Part Number: 791562-PCI9030-AA60P
Series: SMARTarget
Packaging: Tray
Applications: I/O Accelerator
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Interface: PCI
Family Name: PCI 9030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-PQFP
Alternative Parts (Cross-Reference): PCI 9030-AA60BI;
Introduction Date: June 27, 2001
ECCN: 3A001.a.11
Country of Origin: Japan, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 176QFP
PCI Interface IC 32-bit 33MHz PCI v.2.2-compliant
IC INTERFACE SPECIALIZED 176QFP
IC INTERFACE SPECIALIZED 176QFP
PCI I/O ACCELERATOR, 32 BIT, 176-PQFP; PCI Bus Type:I/O Accelerator; PCI Express Base Spec:PCI 1.0, PCI 1.1, PCI 2.2; Digital IC Case:QFP; No. of Pins:176Pins; Supply Voltage Min:3.3V; Supply Voltage Max:3.3V; Product Range:-; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791562-PCI9030-AA60PI F | PCI9030-AA60PI F | PCI9030-AA60PI F | PCI9030-AA60PI F | PCI9030-AA60PI F | 08P1496 |
| Product Name | Interface - Interface - Specialized - PCI9030-AA60PI F | Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Pci I/o Accelerator, 32 Bit, 176-Pqfp; Pci Bus Type Broadcom |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3.3V~ 5V | Other; 3.3V, 5V | 3.3V | 5V; Other | Other; 3.3V | |
| Technology | PCI | PCI; PCI | PCI | |||
| Package Type | 176-PQFP | PQFP-176 |