Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8696-AA50BC G PEX8696-AA50BC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 809229-PEX8696-AA50B C G Features: Configurable Applications: PCI Express Part Status: Obsolete (End Of Life) Supplier Device Package: 1156-FCBGA (35x35) Manufacturer Package: 1156-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 809229-PEX8696-AA50B C G Features: Configurable Applications: PCI Express Part Status: Obsolete (End Of Life) Supplier Device Package: 1156-FCBGA (35x35) Manufacturer Package: 1156-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8696-AA50BC G - 809229-PEX8696-AA50BC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8696-AA50BC G
809229-PEX8696-AA50BC G
Interface - Interface - Analog Switches - Special Purpose - PEX8696-AA50BC G 809229-PEX8696-AA50BC G
Manufacturer: Broadcom Limited Win Source Part Number: 809229-PEX8696-AA50B C G Features: Configurable Applications: PCI Express Part Status: Obsolete (End Of Life) Supplier Device Package: 1156-FCBGA (35x35) Manufacturer Package: 1156-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 809229-PEX8696-AA50BC G
Features: Configurable
Applications: PCI Express
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1156-FCBGA (35x35)
Manufacturer Package: 1156-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)

Buy Now
Analog Switches - Special Purpose - PEX8696-AA50BC G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX8696-AA50BC G
Analog Switches - Special Purpose PEX8696-AA50BC G
PCI Express® Switch IC Channel 1156-FCBGA (35x35)

PCI Express® Switch IC Channel 1156-FCBGA (35x35)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 809229-PEX8696-AA50BC G PEX8696-AA50BC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8696-AA50BC G Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 7512812P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details