PEX8648-BB50RBIG -- ANALOG SWITCHES - SPECIAL PURPOSE
Broadcom Inc.
Analog Switches - Special Purpose
PEX8648-BB50RBIG
Description
PEX8648-BB50RBI G
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
PEX8648-BB50RBI G
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8648-BB50RBIG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
PEX8648-BB50RBIG |
PEX8648-BB50RBIG |
|
Product Name
|
Analog Switches - Special Purpose |
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Supply Voltage
|
Other; 0.95V ~ 1.05V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-40 C (-40 F)
Package Type
SOIC
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Package Type
Bulk
View Details
Device Type
Sensor Interface
Supply Voltage
Other; 3.13 V ~ 3.47 V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
4 suppliers