Broadcom Inc. Interface - Interface - Specialized - PCI9052 PCI9052

Description
Manufacturer: Broadcom Limited Win Source Part Number: 345750-PCI9052 Packaging: Tray Applications: I/O Accelerator Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 345750-PCI9052 Packaging: Tray Applications: I/O Accelerator Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCI9052 - 345750-PCI9052 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI9052
345750-PCI9052
Interface - Interface - Specialized - PCI9052 345750-PCI9052
Manufacturer: Broadcom Limited Win Source Part Number: 345750-PCI9052 Packaging: Tray Applications: I/O Accelerator Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 345750-PCI9052
Packaging: Tray
Applications: I/O Accelerator
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - PCI9052 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI9052
Specialized PCI9052
Interface

Interface

Buy Now Datasheet
Interface - Specialized - PCI9052 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCI9052
Interface - Specialized PCI9052
PCI9052

PCI9052

Supplier's Site Datasheet
Specialized - PCI9052 - ODG (Origin Data Global)
Shenzhen, China
Specialized
PCI9052
Specialized PCI9052
PCI9052

PCI9052

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI9052
Integrated Circuits (ICs) - Interface - Specialized PCI9052
PCI9052

PCI9052

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 345750-PCI9052 PCI9052 PCI9052 PCI9052 PCI9052
Product Name Interface - Interface - Specialized - PCI9052 Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details