Manufacturer: Broadcom Limited
Win Source Part Number: 204653-HCTL-2022
Packaging: Tube/Rail
Applications: Encoder to Microprocessor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 20DIP
IC INTERFACE SPECIALIZED 20DIP
Encoder to Microprocessor Interface 20-PDIP
IC, DECODER/COUNTER, 6V, 20 PDIP; IC Interface Type:Multiplexed; Interface Applications:Interfa
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 204653-HCTL-2022 | HCTL-2022 | HCTL-2022 | HCTL-2022 | 97K1080 |
| Product Name | Interface - Interface - Specialized - HCTL-2022 | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Ic, Decoder/counter, 6V, 20 Pdip; Ic Interface Type Broadcom |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V | Other; 0.3V | |
| Package Type | DIP; PDIP; 20-PDIP | DIP; 20-PDIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP | |
| Device Type | Sensor Interface | Sensor Interface |