Manufacturer: Broadcom Limited
Win Source Part Number: 930291-PEX8747-CA80B
Series: ExpressLane™
Features: PCI Express® Switch IC Channel 676-FCBGA (27x27)
Package: Tray
Mounting: Surface Mount
Family Name: PEX8747
Categories: Integrated Circuits (ICs)
Case / Package: 676-FCBGA (27x27)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PCI Express® Switch IC Channel 676-FCBGA (27x27)
IC PCI EXPRESS SWITCH 676FCBGA
PCI Interface IC GEN 3 PCIe Switch 48 Lane, 5 Port
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930291-PEX8747-CA80BC G | PEX8747-CA80BC G | PEX8747-CA80BC G | PEX8747-CA80BC G |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PEX8747-CA80BC G | Analog Switches - Special Purpose | Analog Switches - Special Purpose | PCI Interface IC |
| Package Type | BGA; 676-FCBGA (27x27) | 676-FCBGA (27x27) | FCBGA-676 |