The HFBR-1414Z is an 820 nm fiber-optic transmitter designed for low-cost, high-performance communication links up to several kilometers in industrial and information systems applications. It features an ST connector port, is compatible with 50/125 µm, 62.5/125 µm, 100/140 µm, and 200 µm Plastic-Clad Silica fiber, and supports signal rates up to 160 MBaud when paired with the HFBR-2416Z receiver. The device operates over a temperature range of -40°C to +85°C, is RoHS compliant, and is pick-and-place and wave solderable with no board-mounting hardware required.
8-Pin TX Fiber Optic Transceiver, 160MBd, 820nm, Multi-Mode Product overview: HFBR-1414Z from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optics - Discrete Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 116-HFBR-1414Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 116-HFBR-1414Z |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |