PEX9765-AA80BC G -- ANALOG SWITCHES - SPECIAL PURPOSE
Broadcom Inc.
Analog Switches - Special Purpose
PEX9765-AA80BC G
Description
Switch IC Channel
-
Quarktwin Technology Ltd.
Description
Switch IC Channel
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PEX9765-AA80BC G |
|
Product Name
|
Analog Switches - Special Purpose |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SSOP
View Details
5 suppliers
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP16
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
USB
Device Type
Line / Bus Controller
Supply Voltage
Other; 3.15V ~ 3.45V
View Details
4 suppliers