Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - SI03-0B00-00 SI03-0B00-00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 893031-SI03-0B00-00 Series: * Features: Switch IC Channel Package: Bulk Family Name: SI03 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 176 Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 893031-SI03-0B00-00 Series: * Features: Switch IC Channel Package: Bulk Family Name: SI03 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 176 Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SI03-0B00-00 - 893031-SI03-0B00-00 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SI03-0B00-00
893031-SI03-0B00-00
Interface - Interface - Analog Switches - Special Purpose - SI03-0B00-00 893031-SI03-0B00-00
Manufacturer: Broadcom Limited Win Source Part Number: 893031-SI03-0B00-00 Series: * Features: Switch IC Channel Package: Bulk Family Name: SI03 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 176 Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 893031-SI03-0B00-00
Series: *
Features: Switch IC Channel
Package: Bulk
Family Name: SI03
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 176
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SI03-0B00-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SI03-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SI03-0B00-00
SAS3408B0-1-DB

SAS3408B0-1-DB

Supplier's Site
Analog Switches - Special Purpose - SI03-0B00-00 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
SI03-0B00-00
Analog Switches - Special Purpose SI03-0B00-00
SAS3408B0-1-DB

SAS3408B0-1-DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 893031-SI03-0B00-00 SI03-0B00-00 SI03-0B00-00
Product Name Interface - Interface - Analog Switches - Special Purpose - SI03-0B00-00 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4053D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details