Broadcom Inc. USB Controller USB 3382

Description
The USB 3382 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features two PCI Express Gen 2 x1 ports and one USB 3.0 SuperSpeed client port. The USB 3382 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can easily add a USB 3.0 client port to an existing PCI Express system, as well as convert existing PCI Express functions (endpoints) to a USB 3.0 product. The internal high performance switch can configure the two PCI Express ports into one x1 upstream plus one x1 downstream, one x2 upstream, two x1 downstream, or one x2 downstream port. The flexibility allows different system configurations to achieve the maximum performance of the product. The USB 3382 provides two pairs of buffered, 100 MHz HCSL output clocks, for downstream ports (in adapter mode, one downstream port, and in root complex mode, one or two downstream ports), saving BOM cost by eliminating the need for extra clock buffer(s).
Description
The USB 3382 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features two PCI Express Gen 2 x1 ports and one USB 3.0 SuperSpeed client port. The USB 3382 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can easily add a USB 3.0 client port to an existing PCI Express system, as well as convert existing PCI Express functions (endpoints) to a USB 3.0 product. The internal high performance switch can configure the two PCI Express ports into one x1 upstream plus one x1 downstream, one x2 upstream, two x1 downstream, or one x2 downstream port. The flexibility allows different system configurations to achieve the maximum performance of the product. The USB 3382 provides two pairs of buffered, 100 MHz HCSL output clocks, for downstream ports (in adapter mode, one downstream port, and in root complex mode, one or two downstream ports), saving BOM cost by eliminating the need for extra clock buffer(s).

Suppliers

Company
Product
Description
Supplier Links
USB Controller - USB 3382 - Broadcom Inc.
San Jose, CA, USA
USB Controller
USB 3382
USB Controller USB 3382
The USB 3382 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features two PCI Express Gen 2 x1 ports and one USB 3.0 SuperSpeed client port. The USB 3382 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can easily add a USB 3.0 client port to an existing PCI Express system, as well as convert existing PCI Express functions (endpoints) to a USB 3.0 product. The internal high performance switch can configure the two PCI Express ports into one x1 upstream plus one x1 downstream, one x2 upstream, two x1 downstream, or one x2 downstream port. The flexibility allows different system configurations to achieve the maximum performance of the product. The USB 3382 provides two pairs of buffered, 100 MHz HCSL output clocks, for downstream ports (in adapter mode, one downstream port, and in root complex mode, one or two downstream ports), saving BOM cost by eliminating the need for extra clock buffer(s).

The USB 3382 is a PCI Express Gen 2 to USB 3.0 SuperSpeed Peripheral Controller. It features two PCI Express Gen 2 x1 ports and one USB 3.0 SuperSpeed client port. The USB 3382 provides a matching bandwidth at 5 GT/s between the PCI Express Gen 2 bus and the USB 3.0 SuperSpeed bus. The controller can easily add a USB 3.0 client port to an existing PCI Express system, as well as convert existing PCI Express functions (endpoints) to a USB 3.0 product. The internal high performance switch can configure the two PCI Express ports into one x1 upstream plus one x1 downstream, one x2 upstream, two x1 downstream, or one x2 downstream port. The flexibility allows different system configurations to achieve the maximum performance of the product. The USB 3382 provides two pairs of buffered, 100 MHz HCSL output clocks, for downstream ports (in adapter mode, one downstream port, and in root complex mode, one or two downstream ports), saving BOM cost by eliminating the need for extra clock buffer(s).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category IC Interfaces
Product Number USB 3382
Product Name USB Controller
Technology USB; PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913977 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-88738012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHC244BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transmitter
Supply Voltage Other; 3V
View Details