Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - SS05-0B00-00 SS05-0B00-00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 935001-SS05-0B00-00 Series: PEX88000 Operating Temperature Range: 0°C ~ 70°C Features: PCI Express® Switch IC Channel Package: Tray Family Name: SS05-0B00 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 160 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 935001-SS05-0B00-00 Series: PEX88000 Operating Temperature Range: 0°C ~ 70°C Features: PCI Express® Switch IC Channel Package: Tray Family Name: SS05-0B00 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 160 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SS05-0B00-00 - 935001-SS05-0B00-00 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SS05-0B00-00
935001-SS05-0B00-00
Interface - Interface - Analog Switches - Special Purpose - SS05-0B00-00 935001-SS05-0B00-00
Manufacturer: Broadcom Limited Win Source Part Number: 935001-SS05-0B00-00 Series: PEX88000 Operating Temperature Range: 0°C ~ 70°C Features: PCI Express® Switch IC Channel Package: Tray Family Name: SS05-0B00 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 160 Estimated Pruduction Lead Time: 49 Weeks

Manufacturer: Broadcom Limited
Win Source Part Number: 935001-SS05-0B00-00
Series: PEX88000
Operating Temperature Range: 0°C ~ 70°C
Features: PCI Express® Switch IC Channel
Package: Tray
Family Name: SS05-0B00
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 160
Estimated Pruduction Lead Time: 49 Weeks

Buy Now
Analog Switches - Special Purpose - SS05-0B00-00 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
SS05-0B00-00
Analog Switches - Special Purpose SS05-0B00-00
PEX88048B0-DB

PEX88048B0-DB

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SS05-0B00-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SS05-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS05-0B00-00
PEX88048B0-DB

PEX88048B0-DB

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 935001-SS05-0B00-00 SS05-0B00-00 SS05-0B00-00
Product Name Interface - Interface - Analog Switches - Special Purpose - SS05-0B00-00 Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1220347 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Universal Bus Functions - 1727-2437-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface - CODECs - AD1984BJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details