Manufacturer: Broadcom Limited
Win Source Part Number: 844457-PEX8624-BB50R
Series: ExpressLane™
Features: PCI Express® Switch IC Channel 324-FCBGA (19x19)
Package: Tray
Mounting: Surface Mount
Family Name: PEX8624
Categories: Integrated Circuits (ICs)
Case / Package: 324-FCBGA (19x19)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PEX8624-BB50RBI G-ND, PEX8624-BB50RBIG
PCI Interface IC PCIe Gen2 5.0GT/s 24-Lane 6 Port
IC PCI EXPRESS SWITCH 324-FCBGA
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 844457-PEX8624-BB50RBI G | PEX8624-BB50RBI G | PEX8624-BB50RBI G |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PEX8624-BB50RBI G | PCI Interface IC | Analog Switches - Special Purpose |
| Package Type | BGA; 324-FCBGA (19x19) | FCBGA-324 | 324-FCBGA (19x19) |