Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8718-AB80BI G PEX8718-AB80BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 845668-PEX8718-AB80B I G Series: ExpressLane™ Features: Switch IC Channel Package: Tray Family Name: PEX8718 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3570, PEX8718-AB80BI G-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 845668-PEX8718-AB80B I G Series: ExpressLane™ Features: Switch IC Channel Package: Tray Family Name: PEX8718 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3570, PEX8718-AB80BI G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8718-AB80BI G - 845668-PEX8718-AB80BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8718-AB80BI G
845668-PEX8718-AB80BI G
Interface - Interface - Analog Switches - Special Purpose - PEX8718-AB80BI G 845668-PEX8718-AB80BI G
Manufacturer: Broadcom Limited Win Source Part Number: 845668-PEX8718-AB80B I G Series: ExpressLane™ Features: Switch IC Channel Package: Tray Family Name: PEX8718 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 252 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3570, PEX8718-AB80BI G-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 845668-PEX8718-AB80BI G
Series: ExpressLane™
Features: Switch IC Channel
Package: Tray
Family Name: PEX8718
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 252
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-3570, PEX8718-AB80BI G-ND

Buy Now Datasheet
PCI Interface IC - PEX8718-AB80BI G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PEX8718-AB80BI G
PCI Interface IC PEX8718-AB80BI G
PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8718-AB80BI G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8718-AB80BI G
Analog Switches - Special Purpose PEX8718-AB80BI G
PCI SWITCH 5 PORT 324FCBGA

PCI SWITCH 5 PORT 324FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 845668-PEX8718-AB80BI G PEX8718-AB80BI G PEX8718-AB80BI G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8718-AB80BI G PCI Interface IC Analog Switches - Special Purpose
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260845-SI3050-E1-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1897591 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details