Broadcom Inc. BGA Interface Transceiver IC PEX8114-BC13BIG

Description
PCI Express to PCI/PCI-X Bridge 256-Pin BGA Product overview: PEX8114-BC13BIG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEX8114-BC13BIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PCI Express to PCI/PCI-X Bridge 256-Pin BGA Product overview: PEX8114-BC13BIG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEX8114-BC13BIG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Interface Transceiver IC - 754-PEX8114-BC13BIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
754-PEX8114-BC13BIG
BGA Interface Transceiver IC 754-PEX8114-BC13BIG
PCI Express to PCI/PCI-X Bridge 256-Pin BGA Product overview: PEX8114-BC13BIG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEX8114-BC13BIG can be used for catalog matching and distributor lookup.

PCI Express to PCI/PCI-X Bridge 256-Pin BGA Product overview: PEX8114-BC13BIG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEX8114-BC13BIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - PEX8114-BC13BIG - 209830-PEX8114-BC13BIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PEX8114-BC13BIG
209830-PEX8114-BC13BIG
Interface - Interface - Specialized - PEX8114-BC13BIG 209830-PEX8114-BC13BIG
Manufacturer: Broadcom Limited Win Source Part Number: 209830-PEX8114-BC13B IG Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PEX8114 Categories: Integrated Circuits Status: Active Case / Package: 256-BGA (17x17) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): PI7C9X130CNDE; PI7C9X130DNDE; PI7C9X130BNDE; PEX 8114-BD13BI G; Introduction Date: May 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 209830-PEX8114-BC13BIG
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Family Name: PEX8114
Categories: Integrated Circuits
Status: Active
Case / Package: 256-BGA (17x17)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): PI7C9X130CNDE; PI7C9X130DNDE; PI7C9X130BNDE; PEX 8114-BD13BI G;
Introduction Date: May 24, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-PEX8114-BC13BIG 209830-PEX8114-BC13BIG
Product Name BGA Interface Transceiver IC Interface - Interface - Specialized - PEX8114-BC13BIG
Device Type Transceiver PCI Bridge
Features RoHS
Pd 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Telecom - SI3063-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details