Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX9749-AA80BC G PEX9749-AA80BC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 888976-PEX9749-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9749-AA80BC G-ND, PEX9749-AA80BCG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 888976-PEX9749-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9749-AA80BC G-ND, PEX9749-AA80BCG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX9749-AA80BC G - 888976-PEX9749-AA80BC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX9749-AA80BC G
888976-PEX9749-AA80BC G
Interface - Interface - Analog Switches - Special Purpose - PEX9749-AA80BC G 888976-PEX9749-AA80BC G
Manufacturer: Broadcom Limited Win Source Part Number: 888976-PEX9749-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9749-AA80BC G-ND, PEX9749-AA80BCG

Manufacturer: Broadcom Limited
Win Source Part Number: 888976-PEX9749-AA80BC G
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PEX9749-AA80BC G-ND, PEX9749-AA80BCG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888976-PEX9749-AA80BC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX9749-AA80BC G
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details