Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8732-CA80BCG PEX8732-CA80BCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209859-PEX8732-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Categories: Integrated Circuits Status: Active Case / Package: 676-FCBGA (27x27) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209859-PEX8732-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Categories: Integrated Circuits Status: Active Case / Package: 676-FCBGA (27x27) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8732-CA80BCG - 209859-PEX8732-CA80BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8732-CA80BCG
209859-PEX8732-CA80BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8732-CA80BCG 209859-PEX8732-CA80BCG
Manufacturer: Broadcom Limited Win Source Part Number: 209859-PEX8732-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Categories: Integrated Circuits Status: Active Case / Package: 676-FCBGA (27x27) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209859-PEX8732-CA80BCG
Packaging: Tray
Features: Configurable
Applications: PCI Express
Categories: Integrated Circuits
Status: Active
Case / Package: 676-FCBGA (27x27)
Introduction Date: January 01, 2000
ECCN: 5A991.c
Country of Origin: Germany
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8732-CA80BCG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8732-CA80BCG
Analog Switches - Special Purpose PEX8732-CA80BCG
PEX8732-CA80BC G

PEX8732-CA80BC G

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PEX8732-CA80BCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8732-CA80BCG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8732-CA80BCG
PEX8732-CA80BC G

PEX8732-CA80BC G

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 209859-PEX8732-CA80BCG PEX8732-CA80BCG PEX8732-CA80BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8732-CA80BCG Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type BGA; 676-FCBGA (27x27) 676-BGA, FCBGA 676-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1827136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn2020
View Details
Analog Switches, Multiplexers, Demultiplexers - XS3A1T3157GSH - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.4V ~ 4.3V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
2 suppliers
Interface - CODECs - AD1984BJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details