Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8625-AA50RBCF PEX8625-AA50RBCF

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209852-PEX8625-AA50R BCF Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209852-PEX8625-AA50R BCF Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8625-AA50RBCF - 209852-PEX8625-AA50RBCF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8625-AA50RBCF
209852-PEX8625-AA50RBCF
Interface - Interface - Analog Switches - Special Purpose - PEX8625-AA50RBCF 209852-PEX8625-AA50RBCF
Manufacturer: Broadcom Limited Win Source Part Number: 209852-PEX8625-AA50R BCF Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209852-PEX8625-AA50RBCF
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 209852-PEX8625-AA50RBCF
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8625-AA50RBCF
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details