Broadcom Inc. Embedded Storage Controller IOC 540

Description
The Emulex Storage I/O processors/controlle rs provide a fully integrated, high performance solution to support entry-level to high-performance 8GFC enterprise-class storage systems. The Emulex IOC 540 is the industry’s first dual-channel 8GFC controller designed for storage system providers that want flexibility in their storage controller designs. The Emulex IOC 540 provides the necessary performance to simultaneously support target and initiator modes, while also enabling the data integrity and scalability features enterprise-class storage systems require. The Emulex SLI™ (Service Level Interface) Technology allows storage system providers to leverage designs to many different applications to reduce development efforts and time to market. Emulex delivers complete embedded flexibility to storage system providers. Features The Emulex IOC 540 provides storage system providers with the following key features: 8, 4 or 2GFC IOC—industry’s first dual channel FC controller delivering up to 1600MB/s full-duplex bandwidth per channel. Dual and Single FC Controllers—offers storage system providers flexibility in their storage controller designs by delivering simultaneous target and initiator functions for FC. Emulex SLI™ Technology—enables driver compatibility while delivering a very high level of compatibility across multiple protocols, such as Fibre Channel and SAS/SATA. Allows firmware to be upgraded independently of drivers, providing for an increased return on investment and investment protection. Emulex BlockGuard®—Emulex designed block data integrity, based on ANSI T10-PI DIF standard, providing enhanced reliable delivery of data across storage networks for end-to-end data protection. PCI-Express Support—host interface connections for 2.5GHz eight lane connections, or 5.0GHz four lane connections.
Description
The Emulex Storage I/O processors/controlle rs provide a fully integrated, high performance solution to support entry-level to high-performance 8GFC enterprise-class storage systems. The Emulex IOC 540 is the industry’s first dual-channel 8GFC controller designed for storage system providers that want flexibility in their storage controller designs. The Emulex IOC 540 provides the necessary performance to simultaneously support target and initiator modes, while also enabling the data integrity and scalability features enterprise-class storage systems require. The Emulex SLI™ (Service Level Interface) Technology allows storage system providers to leverage designs to many different applications to reduce development efforts and time to market. Emulex delivers complete embedded flexibility to storage system providers. Features The Emulex IOC 540 provides storage system providers with the following key features: 8, 4 or 2GFC IOC—industry’s first dual channel FC controller delivering up to 1600MB/s full-duplex bandwidth per channel. Dual and Single FC Controllers—offers storage system providers flexibility in their storage controller designs by delivering simultaneous target and initiator functions for FC. Emulex SLI™ Technology—enables driver compatibility while delivering a very high level of compatibility across multiple protocols, such as Fibre Channel and SAS/SATA. Allows firmware to be upgraded independently of drivers, providing for an increased return on investment and investment protection. Emulex BlockGuard®—Emulex designed block data integrity, based on ANSI T10-PI DIF standard, providing enhanced reliable delivery of data across storage networks for end-to-end data protection. PCI-Express Support—host interface connections for 2.5GHz eight lane connections, or 5.0GHz four lane connections.

Suppliers

Company
Product
Description
Supplier Links
Embedded Storage Controller - IOC 540 - Broadcom Inc.
San Jose, CA, USA
Embedded Storage Controller
IOC 540
Embedded Storage Controller IOC 540
The Emulex Storage I/O processors/controlle rs provide a fully integrated, high performance solution to support entry-level to high-performance 8GFC enterprise-class storage systems. The Emulex IOC 540 is the industry’s first dual-channel 8GFC controller designed for storage system providers that want flexibility in their storage controller designs. The Emulex IOC 540 provides the necessary performance to simultaneously support target and initiator modes, while also enabling the data integrity and scalability features enterprise-class storage systems require. The Emulex SLI™ (Service Level Interface) Technology allows storage system providers to leverage designs to many different applications to reduce development efforts and time to market. Emulex delivers complete embedded flexibility to storage system providers. Features The Emulex IOC 540 provides storage system providers with the following key features: 8, 4 or 2GFC IOC—industry’s first dual channel FC controller delivering up to 1600MB/s full-duplex bandwidth per channel. Dual and Single FC Controllers—offers storage system providers flexibility in their storage controller designs by delivering simultaneous target and initiator functions for FC. Emulex SLI™ Technology—enables driver compatibility while delivering a very high level of compatibility across multiple protocols, such as Fibre Channel and SAS/SATA. Allows firmware to be upgraded independently of drivers, providing for an increased return on investment and investment protection. Emulex BlockGuard®—Emulex designed block data integrity, based on ANSI T10-PI DIF standard, providing enhanced reliable delivery of data across storage networks for end-to-end data protection. PCI-Express Support—host interface connections for 2.5GHz eight lane connections, or 5.0GHz four lane connections.

The Emulex Storage I/O processors/controllers provide a fully integrated, high performance solution to support entry-level to high-performance 8GFC enterprise-class storage systems.

The Emulex IOC 540 is the industry’s first dual-channel 8GFC controller designed for storage system providers that want flexibility in their storage controller designs. The Emulex IOC 540 provides the necessary performance to simultaneously support target and initiator modes, while also enabling the data integrity and scalability features enterprise-class storage systems require. The Emulex SLI™ (Service Level Interface) Technology allows storage system providers to leverage designs to many different applications to reduce development efforts and time to market. Emulex delivers complete embedded flexibility to storage system providers.

Features

The Emulex IOC 540 provides storage system providers with the following key features:

  • 8, 4 or 2GFC IOC—industry’s first dual channel FC controller delivering up to 1600MB/s full-duplex bandwidth per channel.
  • Dual and Single FC Controllers—offers storage system providers flexibility in their storage controller designs by delivering simultaneous target and initiator functions for FC.
  • Emulex SLI™ Technology—enables driver compatibility while delivering a very high level of compatibility across multiple protocols, such as Fibre Channel and SAS/SATA. Allows firmware to be upgraded independently of drivers, providing for an increased return on investment and investment protection.
  • Emulex BlockGuard®—Emulex designed block data integrity, based on ANSI T10-PI DIF standard, providing enhanced reliable delivery of data across storage networks for end-to-end data protection.
  • PCI-Express Support—host interface connections for 2.5GHz eight lane connections, or 5.0GHz four lane connections.
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category IC Interfaces
Product Number IOC 540
Product Name Embedded Storage Controller
Technology FibreChannel
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers