Manufacturer: Broadcom Limited
Win Source Part Number: 130726-PCI9056-BA66B
Packaging: Tray
Applications: I/O Accelerator
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 256-PBGA (17x17)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 256BGA
IC INTERFACE SPECIALIZED 256BGA
I/O Accelerator Interface 256-PBGA (17x17)
IC INTERFACE SPECIALIZED 256BGA
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 130726-PCI9056-BA66BI | PCI9056-BA66BI | PCI9056-BA66BI | PCI9056-BA66BI | PCI9056-BA66BI |
| Product Name | Interface - Interface - Specialized - PCI9056-BA66BI | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 3.3V~ 5V | Other; 3.3V, 5V | 5V; Other | 5V; Other; 3.3V, 5V |