Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BC G PEX8606-BA50BC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1087649-PEX8606-BA50 BC G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 6 Family Name: PEX8606-BA50BC G Categories: Integrated Circuits Status: Active Case / Package: 196-PBGA (15x15) Alternative Parts (Cross-Reference): PI7C9X2G606PRCNJE; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 630
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1087649-PEX8606-BA50 BC G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 6 Family Name: PEX8606-BA50BC G Categories: Integrated Circuits Status: Active Case / Package: 196-PBGA (15x15) Alternative Parts (Cross-Reference): PI7C9X2G606PRCNJE; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BC G - 1087649-PEX8606-BA50BC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BC G
1087649-PEX8606-BA50BC G
Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BC G 1087649-PEX8606-BA50BC G
Manufacturer: Broadcom Limited Win Source Part Number: 1087649-PEX8606-BA50 BC G Packaging: Tray Features: Configurable Applications: PCI Express Number of Channels: 6 Family Name: PEX8606-BA50BC G Categories: Integrated Circuits Status: Active Case / Package: 196-PBGA (15x15) Alternative Parts (Cross-Reference): PI7C9X2G606PRCNJE; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 630

Manufacturer: Broadcom Limited
Win Source Part Number: 1087649-PEX8606-BA50BC G
Packaging: Tray
Features: Configurable
Applications: PCI Express
Number of Channels: 6
Family Name: PEX8606-BA50BC G
Categories: Integrated Circuits
Status: Active
Case / Package: 196-PBGA (15x15)
Alternative Parts (Cross-Reference): PI7C9X2G606PRCNJE;
Introduction Date: March 09, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 630

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8606-BA50BC G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX8606-BA50BC G
Analog Switches - Special Purpose PEX8606-BA50BC G
PCI Express® Switch IC 6 Channel 196-PBGA (15x15)

PCI Express® Switch IC 6 Channel 196-PBGA (15x15)

Buy Now
Analog Switches - Special Purpose - PEX8606-BA50BC G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8606-BA50BC G
Analog Switches - Special Purpose PEX8606-BA50BC G
IC PCI EXPRESS SWITCH 196BGA

IC PCI EXPRESS SWITCH 196BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PEX8606-BA50BC G
PCI Interface IC PEX8606-BA50BC G
PCI Interface IC 6 lane 6 port Gen 2 PCIe switch

PCI Interface IC 6 lane 6 port Gen 2 PCIe switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1087649-PEX8606-BA50BC G PEX8606-BA50BC G PEX8606-BA50BC G PEX8606-BA50BC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8606-BA50BC G Analog Switches - Special Purpose Analog Switches - Special Purpose PCI Interface IC
Package Type BGA; 196-PBGA (15x15) 196-PBGA (15x15) PBGA-196
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
 - 55500EFD/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC44
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details