Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8780-AB80BI G PEX8780-AB80BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 930293-PEX8780-AB80B I G Series: * Features: Switch IC Channel Package: Tray Family Name: PEX8780 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX8780-AB80BI G-ND, PEX8780-AB80BIG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 930293-PEX8780-AB80B I G Series: * Features: Switch IC Channel Package: Tray Family Name: PEX8780 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX8780-AB80BI G-ND, PEX8780-AB80BIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8780-AB80BI G - 930293-PEX8780-AB80BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8780-AB80BI G
930293-PEX8780-AB80BI G
Interface - Interface - Analog Switches - Special Purpose - PEX8780-AB80BI G 930293-PEX8780-AB80BI G
Manufacturer: Broadcom Limited Win Source Part Number: 930293-PEX8780-AB80B I G Series: * Features: Switch IC Channel Package: Tray Family Name: PEX8780 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX8780-AB80BI G-ND, PEX8780-AB80BIG

Manufacturer: Broadcom Limited
Win Source Part Number: 930293-PEX8780-AB80BI G
Series: *
Features: Switch IC Channel
Package: Tray
Family Name: PEX8780
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PEX8780-AB80BI G-ND, PEX8780-AB80BIG

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8780-AB80BI G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX8780-AB80BI G
Analog Switches - Special Purpose PEX8780-AB80BI G
Switch IC Channel

Switch IC Channel

Buy Now
PCI Interface IC - PEX8780-AB80BI G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PEX8780-AB80BI G
PCI Interface IC PEX8780-AB80BI G
PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

Buy Now
Analog Switches - Special Purpose - PEX8780-AB80BI G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8780-AB80BI G
Analog Switches - Special Purpose PEX8780-AB80BI G
PEX8780-AB80BI G

PEX8780-AB80BI G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930293-PEX8780-AB80BI G PEX8780-AB80BI G PEX8780-AB80BI G PEX8780-AB80BI G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8780-AB80BI G Analog Switches - Special Purpose PCI Interface IC Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers
Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; TSSOP; TSSOP-16
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers