Broadcom Inc. Interface - Interface - Specialized - HCTL-1100 HCTL-1100

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775784-HCTL-1100 Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.600", 15.24mm) Applications: DC Motor Controller Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: TTL Part Status: Obsolete(EOL) Family Name: HCTL-1100 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DIP Alternative Parts (Cross-Reference): NJU#39610D2; TMC429-PI24; NJU39610D2; NJU39610FM2-TE3; Introduction Date: March 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775784-HCTL-1100 Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.600", 15.24mm) Applications: DC Motor Controller Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: TTL Part Status: Obsolete(EOL) Family Name: HCTL-1100 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DIP Alternative Parts (Cross-Reference): NJU#39610D2; TMC429-PI24; NJU39610D2; NJU39610FM2-TE3; Introduction Date: March 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HCTL-1100 - 775784-HCTL-1100 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HCTL-1100
775784-HCTL-1100
Interface - Interface - Specialized - HCTL-1100 775784-HCTL-1100
Manufacturer: Broadcom Limited Win Source Part Number: 775784-HCTL-1100 Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.600", 15.24mm) Applications: DC Motor Controller Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: TTL Part Status: Obsolete(EOL) Family Name: HCTL-1100 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DIP Alternative Parts (Cross-Reference): NJU#39610D2; TMC429-PI24; NJU39610D2; NJU39610FM2-TE3; Introduction Date: March 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775784-HCTL-1100
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.600", 15.24mm)
Applications: DC Motor Controller
Operating Supply Voltage: 4.75 V ~ 5.25 V
Interface: TTL
Part Status: Obsolete(EOL)
Family Name: HCTL-1100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-DIP
Alternative Parts (Cross-Reference): NJU#39610D2; TMC429-PI24; NJU39610D2; NJU39610FM2-TE3;
Introduction Date: March 15, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
HCTL-1100
Integrated Circuits (ICs) - Interface - Specialized HCTL-1100
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Interface - Specialized - HCTL-1100 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
HCTL-1100
Interface - Specialized HCTL-1100
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet
Specialized - HCTL-1100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
HCTL-1100
Specialized HCTL-1100
DC Motor Controller Interface 40-DIP

DC Motor Controller Interface 40-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 775784-HCTL-1100 HCTL-1100 HCTL-1100 HCTL-1100
Product Name Interface - Interface - Specialized - HCTL-1100 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 230696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4053BTT,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
 - 26LS32BPC-G - Rochester Electronics
Specs
Technology RS422
Features RoHS
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details