Broadcom Inc. Embedded Processors and Controllers - PEX8717-BA80BC G PEX8717-BA80BC G

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020958-PEX8717-BA80 BC G Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020958-PEX8717-BA80 BC G Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - PEX8717-BA80BC G - 1020958-PEX8717-BA80BC G - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PEX8717-BA80BC G
1020958-PEX8717-BA80BC G
Embedded Processors and Controllers - PEX8717-BA80BC G 1020958-PEX8717-BA80BC G
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020958-PEX8717-BA80 BC G Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020958-PEX8717-BA80BC G
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1020958-PEX8717-BA80BC G
Product Name Embedded Processors and Controllers - PEX8717-BA80BC G
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details