Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8714-AB80BI G PEX8714-AB80BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 791716-PEX8714-AB80B I G Series: ExpressLane Features: Configurable Applications: PCI Express Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 791716-PEX8714-AB80B I G Series: ExpressLane Features: Configurable Applications: PCI Express Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8714-AB80BI G - 791716-PEX8714-AB80BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8714-AB80BI G
791716-PEX8714-AB80BI G
Interface - Interface - Analog Switches - Special Purpose - PEX8714-AB80BI G 791716-PEX8714-AB80BI G
Manufacturer: Broadcom Limited Win Source Part Number: 791716-PEX8714-AB80B I G Series: ExpressLane Features: Configurable Applications: PCI Express Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 791716-PEX8714-AB80BI G
Series: ExpressLane
Features: Configurable
Applications: PCI Express
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCI Interface IC - PEX8714-AB80BI G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PEX8714-AB80BI G
PCI Interface IC PEX8714-AB80BI G
PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

Buy Now
Analog Switches - Special Purpose - PEX8714-AB80BI G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8714-AB80BI G
Analog Switches - Special Purpose PEX8714-AB80BI G
PEX8714-AB80BI G

PEX8714-AB80BI G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791716-PEX8714-AB80BI G PEX8714-AB80BI G PEX8714-AB80BI G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8714-AB80BI G PCI Interface IC Analog Switches - Special Purpose
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
LVDS Interface Ics - 1907356P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers