Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8624-BB50RBCG PEX8624-BB50RBCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 833683-PEX8624-BB50R BCG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 833683-PEX8624-BB50R BCG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8624-BB50RBCG - 833683-PEX8624-BB50RBCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8624-BB50RBCG
833683-PEX8624-BB50RBCG
Interface - Interface - Analog Switches - Special Purpose - PEX8624-BB50RBCG 833683-PEX8624-BB50RBCG
Manufacturer: Broadcom Limited Win Source Part Number: 833683-PEX8624-BB50R BCG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 833683-PEX8624-BB50RBCG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Analog Switches - Special Purpose - PEX8624-BB50RBCG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8624-BB50RBCG
Analog Switches - Special Purpose PEX8624-BB50RBCG
PEX8624-BB50RBC G

PEX8624-BB50RBC G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 833683-PEX8624-BB50RBCG PEX8624-BB50RBCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8624-BB50RBCG Analog Switches - Special Purpose
Supply Voltage Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2433-F-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899499 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details