Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8750-AB80BI G PEX8750-AB80BI G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 888972-PEX8750-AB80B I G Series: * Features: Switch IC Channel Package: Tray Family Name: PEX8750 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX8750-AB80BI G-ND, PEX8750-AB80BIG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 888972-PEX8750-AB80B I G Series: * Features: Switch IC Channel Package: Tray Family Name: PEX8750 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX8750-AB80BI G-ND, PEX8750-AB80BIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8750-AB80BI G - 888972-PEX8750-AB80BI G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8750-AB80BI G
888972-PEX8750-AB80BI G
Interface - Interface - Analog Switches - Special Purpose - PEX8750-AB80BI G 888972-PEX8750-AB80BI G
Manufacturer: Broadcom Limited Win Source Part Number: 888972-PEX8750-AB80B I G Series: * Features: Switch IC Channel Package: Tray Family Name: PEX8750 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX8750-AB80BI G-ND, PEX8750-AB80BIG

Manufacturer: Broadcom Limited
Win Source Part Number: 888972-PEX8750-AB80BI G
Series: *
Features: Switch IC Channel
Package: Tray
Family Name: PEX8750
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PEX8750-AB80BI G-ND, PEX8750-AB80BIG

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8750-AB80BI G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8750-AB80BI G
Analog Switches - Special Purpose PEX8750-AB80BI G
PEX8750-AB80BI G

PEX8750-AB80BI G

Supplier's Site Datasheet
PCI Interface IC - PEX8750-AB80BI G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PEX8750-AB80BI G
PCI Interface IC PEX8750-AB80BI G
PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

PCI Interface IC Multi-Root PCI Gen 3 (8.0 GT/s) Switch

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 888972-PEX8750-AB80BI G PEX8750-AB80BI G PEX8750-AB80BI G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8750-AB80BI G Analog Switches - Special Purpose PCI Interface IC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details