Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50NIG PEX8603-AB50NIG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209838-PEX8603-AB50N IG Packaging: Tray Applications: PCI Express Number of Channels: 3 Family Name: PEX8603 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 136-aQFN (10x10) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209838-PEX8603-AB50N IG Packaging: Tray Applications: PCI Express Number of Channels: 3 Family Name: PEX8603 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 136-aQFN (10x10) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50NIG - 209838-PEX8603-AB50NIG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50NIG
209838-PEX8603-AB50NIG
Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50NIG 209838-PEX8603-AB50NIG
Manufacturer: Broadcom Limited Win Source Part Number: 209838-PEX8603-AB50N IG Packaging: Tray Applications: PCI Express Number of Channels: 3 Family Name: PEX8603 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 136-aQFN (10x10) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209838-PEX8603-AB50NIG
Packaging: Tray
Applications: PCI Express
Number of Channels: 3
Family Name: PEX8603
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 136-aQFN (10x10)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 209838-PEX8603-AB50NIG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8603-AB50NIG
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Power Switch ICs - 1221431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-223
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers