Broadcom Inc. Interface - Interface - Specialized - PCI9656-BA66BI PCI9656-BA66BI

Description
Manufacturer: Broadcom Limited Win Source Part Number: 084674-PCI9656-BA66B I Packaging: Tray Mounting: Surface Mount Family Name: PCI 9656 Categories: Integrated Circuits Status: Active Case / Package: 272-BGA (27x27) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): PCI 9656-BA66BI G; Introduction Date: February 04, 2002 ECCN: 3A001.a.11 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 084674-PCI9656-BA66B I Packaging: Tray Mounting: Surface Mount Family Name: PCI 9656 Categories: Integrated Circuits Status: Active Case / Package: 272-BGA (27x27) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): PCI 9656-BA66BI G; Introduction Date: February 04, 2002 ECCN: 3A001.a.11 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCI9656-BA66BI - 084674-PCI9656-BA66BI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI9656-BA66BI
084674-PCI9656-BA66BI
Interface - Interface - Specialized - PCI9656-BA66BI 084674-PCI9656-BA66BI
Manufacturer: Broadcom Limited Win Source Part Number: 084674-PCI9656-BA66B I Packaging: Tray Mounting: Surface Mount Family Name: PCI 9656 Categories: Integrated Circuits Status: Active Case / Package: 272-BGA (27x27) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): PCI 9656-BA66BI G; Introduction Date: February 04, 2002 ECCN: 3A001.a.11 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 084674-PCI9656-BA66BI
Packaging: Tray
Mounting: Surface Mount
Family Name: PCI 9656
Categories: Integrated Circuits
Status: Active
Case / Package: 272-BGA (27x27)
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): PCI 9656-BA66BI G;
Introduction Date: February 04, 2002
ECCN: 3A001.a.11
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI9656-BA66BI
Integrated Circuits (ICs) - Interface - Specialized PCI9656-BA66BI
IC INTERFACE SPECIALIZED 272BGA

IC INTERFACE SPECIALIZED 272BGA

Supplier's Site
Interface - Specialized - PCI9656-BA66BI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCI9656-BA66BI
Interface - Specialized PCI9656-BA66BI
IC INTERFACE SPECIALIZED 272BGA

IC INTERFACE SPECIALIZED 272BGA

Supplier's Site Datasheet
Specialized - PCI9656-BA66BI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI9656-BA66BI
Specialized PCI9656-BA66BI
Interface 272-BGA (27x27)

Interface 272-BGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 084674-PCI9656-BA66BI PCI9656-BA66BI PCI9656-BA66BI PCI9656-BA66BI
Product Name Interface - Interface - Specialized - PCI9656-BA66BI Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 3.3V~ 5V 5V; Other 5V; Other; 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details