Broadcom Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS03-0B00-00

Description
Win Source Part Number: 1095990-SS03-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 54 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 85 pct. Mfr: Broadcom Limited Other Names: 516-SS03-0B00-00 Base Product Number: SS03-0B00
Request a Quote
Description
Win Source Part Number: 1095990-SS03-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 54 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 85 pct. Mfr: Broadcom Limited Other Names: 516-SS03-0B00-00 Base Product Number: SS03-0B00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1095990-SS03-0B00-00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1095990-SS03-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1095990-SS03-0B00-00
Win Source Part Number: 1095990-SS03-0B00-00 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: PEX88000 Package: Tray Applications: PCI Express® Standard Package: 54 Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 85 pct. Mfr: Broadcom Limited Other Names: 516-SS03-0B00-00 Base Product Number: SS03-0B00

Win Source Part Number: 1095990-SS03-0B00-00
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: PEX88000
Package: Tray
Applications: PCI Express®
Standard Package: 54
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 85 pct.
Mfr: Broadcom Limited
Other Names: 516-SS03-0B00-00
Base Product Number: SS03-0B00

Buy Now
Analog Switches - Special Purpose - SS03-0B00-00 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
SS03-0B00-00
Analog Switches - Special Purpose SS03-0B00-00
PEX88080B0-DB

PEX88080B0-DB

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SS03-0B00-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SS03-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS03-0B00-00
PEX88080B0-DB

PEX88080B0-DB

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1095990-SS03-0B00-00 SS03-0B00-00 SS03-0B00-00
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers
Power Switch ICs - 276953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1216-8
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details