Broadcom Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8612-BB50RBC G

Description
Win Source Part Number: 1184183-PEX8612-BB50 RBC G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Tray Standard Package: 420 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): PEX8612BB50RBC G; PEX8612BB50RBCG; ECCN: 5A991B1 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: PEX8612-BB50RBC G-ND,PEX8612-BB50RBC G Base Product Number: PEX8612
Request a Quote Datasheet
Description
Win Source Part Number: 1184183-PEX8612-BB50 RBC G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Tray Standard Package: 420 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): PEX8612BB50RBC G; PEX8612BB50RBCG; ECCN: 5A991B1 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: PEX8612-BB50RBC G-ND,PEX8612-BB50RBC G Base Product Number: PEX8612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1184183-PEX8612-BB50RBC G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1184183-PEX8612-BB50RBC G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1184183-PEX8612-BB50RBC G
Win Source Part Number: 1184183-PEX8612-BB50 RBC G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: * Package: Tray Standard Package: 420 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): PEX8612BB50RBC G; PEX8612BB50RBCG; ECCN: 5A991B1 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: PEX8612-BB50RBC G-ND,PEX8612-BB50RBC G Base Product Number: PEX8612

Win Source Part Number: 1184183-PEX8612-BB50RBC G
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: *
Package: Tray
Standard Package: 420
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): PEX8612BB50RBC G; PEX8612BB50RBCG;
ECCN: 5A991B1
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Other Names: PEX8612-BB50RBC G-ND,PEX8612-BB50RBCG
Base Product Number: PEX8612

Buy Now
PCI Interface IC - PEX8612-BB50RBC G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PEX8612-BB50RBC G
PCI Interface IC PEX8612-BB50RBC G
PCI Interface IC PCIe Gen2 5.0GT/s 12-Lane 3 Port

PCI Interface IC PCIe Gen2 5.0GT/s 12-Lane 3 Port

Buy Now Datasheet
Analog Switches - Special Purpose - PEX8612-BB50RBC G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX8612-BB50RBC G
Analog Switches - Special Purpose PEX8612-BB50RBC G
Switch IC Channel

Switch IC Channel

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1184183-PEX8612-BB50RBC G PEX8612-BB50RBC G PEX8612-BB50RBC G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PCI Interface IC Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3008-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-PEB 4264 T V1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V ~ 5V
View Details
4 suppliers