Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX9781-AA80BC G PEX9781-AA80BC G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 888979-PEX9781-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9781-AA80BC G-ND, PEX9781-AA80BCG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 888979-PEX9781-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9781-AA80BC G-ND, PEX9781-AA80BCG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX9781-AA80BC G - 888979-PEX9781-AA80BC G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX9781-AA80BC G
888979-PEX9781-AA80BC G
Interface - Interface - Analog Switches - Special Purpose - PEX9781-AA80BC G 888979-PEX9781-AA80BC G
Manufacturer: Broadcom Limited Win Source Part Number: 888979-PEX9781-AA80B C G Series: * Features: Switch IC Channel Package: Tray Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PEX9781-AA80BC G-ND, PEX9781-AA80BCG

Manufacturer: Broadcom Limited
Win Source Part Number: 888979-PEX9781-AA80BC G
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PEX9781-AA80BC G-ND, PEX9781-AA80BCG

Buy Now Datasheet
Analog Switches - Special Purpose - PEX9781-AA80BC G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PEX9781-AA80BC G
Analog Switches - Special Purpose PEX9781-AA80BC G
Switch IC Channel

Switch IC Channel

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 888979-PEX9781-AA80BC G PEX9781-AA80BC G
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX9781-AA80BC G Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Controllers - ADM6996MX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers