The HFBR-5930 is a 200 MBd SBCON-compatible fiber optic transceiver in a 2 x 5 DIP package with an MT-RJ connector interface, designed for use with IBM ESCON architecture and data communication systems. It operates from a single +3.3 V supply and features differential PECL logic inputs and outputs. The transmitter uses a 1300 nm InGaAsP LED, and the receiver combines an InGaAs PIN photodiode with a transimpedance preamplifier and quantizer. The package includes an internal shield for EMI immunity and solder posts for mechanical stability. It complies with the industry-standard 2 x 5 DIP mechanical specification and is compatible with wave solder and aqueous wash processes. The transceiver meets MIL-STD-883C Method 3015 Class 2 ESD requirements.
Transceiver, 1280nm Min, 1380nm Max, MT-RJ Connector, Board/panel Mount, PLASTIC, DIP-10 Product overview: HFBR-5930 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-HFBR-5930 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-HFBR-5930 |
| Product Name | DIP Interface Transceiver IC |
| Device Type | Transceiver |