Manufacturer: Broadcom Limited
Win Source Part Number: 209849-PEX8618-BA50B
Packaging: Tray
Features: Configurable
Applications: PCI Express
Number of Channels: 16
Family Name: PEX8618
Categories: Integrated Circuits
Status: Active
Case / Package: 324-HSBGA (19x19)
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
PEX8618-BA50BC G
PEX8618-BA50BC G
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 209849-PEX8618-BA50BCG | PEX8618-BA50BCG | PEX8618-BA50BCG |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PEX8618-BA50BCG | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Package Type | BGA; 324-HSBGA (19x19) | 324-BGA | 324-BGA |