Manufacturer: Broadcom Limited
Win Source Part Number: 209827-PEX8112-AA66B
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 144-BGA (13x13)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC BRIDGE PCI TO PCI BGA
IC BRIDGE PCI TO PCI BGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 209827-PEX8112-AA66BI | PEX8112-AA66BI | PEX8112-AA66BI | PEX8112-AA66BI | PEX8112-AA66BI |
| Product Name | Interface - Interface - Specialized - PEX8112-AA66BI | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | PCI Bridge | Sensor Interface | Sensor Interface |