The HFBR-1412Z is an 820 nm fiber-optic transmitter with an ST port, designed for low-cost, high-performance data links up to 5 MBaud over multimode fiber. It supports fiber sizes of 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm Plastic-Clad Silica, and operates over a temperature range of -40°C to +85°C. The component is RoHS compliant, features a pick-and-place and wave-solderable design, and requires no board-mounting hardware. It is compatible with industry-standard ST connectors and offers repeatable connections within 0.2 dB typical loss.
Fiber Optic Transceiver, 820nm, 5MBd, 100mA, DIP Product overview: HFBR-1412Z from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100mA, DIP, Interface Transceiver IC, Fiber Optics - Discrete Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 116-HFBR-1412Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 116-HFBR-1412Z |
| Product Name | 100mA DIP Interface Transceiver IC |
| Device Type | Transceiver |