Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - SS17-0B00-00 SS17-0B00-00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 888978-SS17-0B00-00 Series: * Features: Switch IC Channel Package: Tray Family Name: SS17-0B00 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 888978-SS17-0B00-00 Series: * Features: Switch IC Channel Package: Tray Family Name: SS17-0B00 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SS17-0B00-00 - 888978-SS17-0B00-00 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SS17-0B00-00
888978-SS17-0B00-00
Interface - Interface - Analog Switches - Special Purpose - SS17-0B00-00 888978-SS17-0B00-00
Manufacturer: Broadcom Limited Win Source Part Number: 888978-SS17-0B00-00 Series: * Features: Switch IC Channel Package: Tray Family Name: SS17-0B00 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 888978-SS17-0B00-00
Series: *
Features: Switch IC Channel
Package: Tray
Family Name: SS17-0B00
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SS17-0B00-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SS17-0B00-00
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SS17-0B00-00
EXPRESS FABRIC 49-LANE 13-PORT

EXPRESS FABRIC 49-LANE 13-PORT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 888978-SS17-0B00-00 SS17-0B00-00
Product Name Interface - Interface - Analog Switches - Special Purpose - SS17-0B00-00 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD9888KS-100 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details