Broadcom Inc. Interface - Interface - Analog Switches - Special Purpose - PEX8716-CA80BCG PEX8716-CA80BCG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 209856-PEX8716-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8716-CA80BC G Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 209856-PEX8716-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8716-CA80BC G Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PEX8716-CA80BCG - 209856-PEX8716-CA80BCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PEX8716-CA80BCG
209856-PEX8716-CA80BCG
Interface - Interface - Analog Switches - Special Purpose - PEX8716-CA80BCG 209856-PEX8716-CA80BCG
Manufacturer: Broadcom Limited Win Source Part Number: 209856-PEX8716-CA80B CG Packaging: Tray Features: Configurable Applications: PCI Express Family Name: PEX8716-CA80BC G Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 209856-PEX8716-CA80BCG
Packaging: Tray
Features: Configurable
Applications: PCI Express
Family Name: PEX8716-CA80BC G
Categories: Integrated Circuits
Status: Active
Case / Package: 324-FCBGA (19x19)
Introduction Date: January 01, 2000
ECCN: 5A991.c
Country of Origin: Germany
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PEX8716-CA80BCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEX8716-CA80BCG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PEX8716-CA80BCG
PEX8716-CA80BC G

PEX8716-CA80BC G

Supplier's Site
Analog Switches - Special Purpose - PEX8716-CA80BCG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PEX8716-CA80BCG
Analog Switches - Special Purpose PEX8716-CA80BCG
PEX8716-CA80BC G

PEX8716-CA80BC G

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 209856-PEX8716-CA80BCG PEX8716-CA80BCG PEX8716-CA80BCG
Product Name Interface - Interface - Analog Switches - Special Purpose - PEX8716-CA80BCG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Package Type BGA; 324-FCBGA (19x19) 324-BGA, FCBGA 324-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-PEB 3081 F V1.4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
4 suppliers