PCI Interface IC 32-bit 33MHz PCI Target
IC INTERFACE SPECIALIZED 160QFP
IC INTERFACE SPECIALIZED 160QFP
PCI I/O ACCELERATOR, 32 BIT, 160-PQFP; PCI Bus Type:-; PCI Express Base Spec:PCI 2.1; Digital IC Case:QFP; No. of Pins:160Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI9052 G | PCI9052 G | PCI9052 G | 08P1497 |
| Product Name | PCI Interface IC | Interface - Specialized | Specialized | Pci I/o Accelerator, 32 Bit, 160-Pqfp; Pci Bus Type Broadcom |
| Features | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 5V | Other; 4.5V | |
| Data Rate | 1.06E6 to ? kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |