Manufacturer: Broadcom Limited
Win Source Part Number: 345764-PCI9080-3
Packaging: Tray
Applications: I/O Accelerator
Mounting: Surface Mount
Family Name: PCI9080-3
Categories: Integrated Circuits
Status: Active
Case / Package: 208-PQFP
Alternative Parts (Cross-Reference): PCI 9080; PCI9080-3-G ;
Introduction Date: May 11, 2000
ECCN: 3A991.a.3
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
PCI9080-3
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 345764-PCI9080-3 | PCI9080-3 | PCI9080-3 | PCI9080-3 | PCI9080-3 |
| Product Name | Interface - Interface - Specialized - PCI9080-3 | Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Package Type | QFP; 208-PQFP |