Broadcom Inc. Interface - Interface - Controllers - NET2272REV1A NET2272REV1A

Description
Manufacturer: Broadcom Limited Win Source Part Number: 252210-NET2272REV1A Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 252210-NET2272REV1A Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - NET2272REV1A - 252210-NET2272REV1A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - NET2272REV1A
252210-NET2272REV1A
Interface - Interface - Controllers - NET2272REV1A 252210-NET2272REV1A
Manufacturer: Broadcom Limited Win Source Part Number: 252210-NET2272REV1A Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 64-TQFP (10x10) Purpose: Controller Supply Voltage - Operating: 1.8 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 252210-NET2272REV1A
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Purpose: Controller
Supply Voltage - Operating: 1.8 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 753-NET2272REV1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-NET2272REV1A
Interface Transceiver IC 753-NET2272REV1A
IC CONTROLLER USB 2.0 64TQFP Product overview: NET2272REV1A from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-NET2272REV1A can be used for catalog matching and distributor lookup.

IC CONTROLLER USB 2.0 64TQFP Product overview: NET2272REV1A from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-NET2272REV1A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 252210-NET2272REV1A 753-NET2272REV1A
Product Name Interface - Interface - Controllers - NET2272REV1A Interface Transceiver IC
Supply Voltage Other; 1.8 V ~ 5 V
Unlock Full Specs
to access all available technical data