Manufacturer: Broadcom Limited
Win Source Part Number: 209150-NET2280REV1A-
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Case / Package: 120-TQFP (14x14)
Purpose: Bridge, USB to SPI
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
USB Bridge, USB to SPI USB 2.0 SPI Interface 120-TQFP (14x14)
IC CONTROLLER USB 2.0 120TQFP
IC CONTROLLER USB 2.0 120TQFP
USB Bridge, USB to SPI USB 2.0 SPI Interface 120-TQFP (14x14)
PCI Interface IC PCI to Hi-Speed USB 2.0 Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 209150-NET2280REV1A-LF | 516-3361-ND | NET2280REV1A-LF | NET2280REV1A-LF | NET2280REV1A-LF | NET2280REV1A-LF |
| Product Name | Interface - Interface - Controllers - NET2280REV1A-LF | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | PCI Interface IC |
| Supply Voltage | Other; 3V~ 5V | 3V; 5V | 5V; Other | 5V; Other; 3V, 5V | ||
| Package Type | QFP; TQFP; 120-TQFP (14x14) | TQFP-120 | ||||
| Technology | USB; SPI | SPI; SPI | USB; USB | SPI; SPI | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |